Milwaukee Electric Tool Corporation Wire Wheel Brush 48-52-5020

Description
FULL CABLE TWIST KNOT TYPE 0.02 INCH WIRE SIZE CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE[R] BRAND
Datasheet
Description
FULL CABLE TWIST KNOT TYPE 0.02 INCH WIRE SIZE CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Wheel Brush - 48-52-5020 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wire Wheel Brush
48-52-5020
Wire Wheel Brush 48-52-5020
FULL CABLE TWIST KNOT TYPE 0.02 INCH WIRE SIZE CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION 4 INCH DIAMETER 12000 SPEED RATING THREADED ARBOR HOLE MOUNTING TYPE 5/8 INCH-11 TPI ARBOR HOLE SIZE STAINLESS STEEL WIRE MATERIAL MILWAUKEE[R] BRAND
  • FULL CABLE TWIST KNOT TYPE
  • 0.02 INCH WIRE SIZE
  • CLEANING CASTING, STRUCTURAL STEEL, SHEET METAL APPLICATION
  • 4 INCH DIAMETER
  • 12000 SPEED RATING
  • THREADED ARBOR HOLE MOUNTING TYPE
  • 5/8 INCH-11 TPI ARBOR HOLE SIZE
  • STAINLESS STEEL WIRE MATERIAL
  • MILWAUKEE[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Industrial Brushes
Product Number 48-52-5020
Product Name Wire Wheel Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
Applications Cleaning and Surface Conditioning
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 2878105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Cleaning and Surface Conditioning; Surface Preparation
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
2
Specs
Brush Filament / Fill Material Steel; Stainless Steel; Metal Wire
Length 1.95 inch (49.53 mm)
Width 1.95 inch (49.53 mm)
View Details