48-52-5070 -- WIRE WHEEL BRUSH
Milwaukee Electric Tool Corporation
Wire Wheel Brush
48-52-5070
Description
CRIMPED WIRE TYPE
0.014 INCH WIRE SIZE
4 INCH DIAMETER
12000 RPM SPEED RATING
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
CARBON STEEL WIRE MATERIAL
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CRIMPED WIRE TYPE
0.014 INCH WIRE SIZE
4 INCH DIAMETER
12000 RPM SPEED RATING
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
CARBON STEEL WIRE MATERIAL
Datasheet
Suppliers
CRIMPED WIRE TYPE
0.014 INCH WIRE SIZE
4 INCH DIAMETER
12000 RPM SPEED RATING
THREADED ARBOR HOLE MOUNTING TYPE
5/8 INCH-11 TPI ARBOR HOLE SIZE
CARBON STEEL WIRE MATERIAL
- CRIMPED WIRE TYPE
- 0.014 INCH WIRE SIZE
- 4 INCH DIAMETER
- 12000 RPM SPEED RATING
- THREADED ARBOR HOLE MOUNTING TYPE
- 5/8 INCH-11 TPI ARBOR HOLE SIZE
- CARBON STEEL WIRE MATERIAL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
48-52-5070 |
|
Product Name
|
Wire Wheel Brush |
|
Brush Filament / Fill Material
|
Metal Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Steel; Specialty Blend / Other; Steel
Rotary Speed
8000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details