48-03-1005 -- WIRE WHEEL BRUSH
Milwaukee Electric Tool Corporation
Wire Wheel Brush
48-03-1005
Description
CRIMPED, KNOT WIRE TYPE
5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE
CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CRIMPED, KNOT WIRE TYPE
5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE
CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION
Datasheet
Suppliers
CRIMPED, KNOT WIRE TYPE
5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE
CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION
- CRIMPED, KNOT WIRE TYPE
- 5/8 INCH-11 TPI, M10 X 1.25 MM PITCH SHANK SIZE
- CASTING CLEANING, SHEET METAL, STRUCTURAL STEEL APPLICATION
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
48-03-1005 |
|
Product Name
|
Wire Wheel Brush |
|
Brush Filament / Fill Material
|
Metal Wire
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
20000 rpm
Outer / OD
1.18 inch (30 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12000 rpm
Applications
Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Specific Product Type / Shape
End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details