DEWALT Industrial Tool Co. 3" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush DW49157

Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications
Description
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Suppliers

Company
Product
Description
Supplier Links
3" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush - DW49157 - DEWALT Industrial Tool Co.
Baltimore, MD, USA
3" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush
DW49157
3" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush DW49157
Cup Brushes: Extended Performance Product Features Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety Constructed for even balance which provides smooth performance Wire is 100% inspected to meet demanding quality specifications

Cup Brushes: Extended Performance
Product Features

  • Extended performance, highly specified wire grades are constructed with internal holding plate to ensure consistency and safety
  • Constructed for even balance which provides smooth performance
  • Wire is 100% inspected to meet demanding quality specifications
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Industrial Brushes
Product Number DW49157
Product Name 3" x 5/8"-11 XP .020 Carbon Knot Wire Cup Brush
Specific Product Type / Shape Cup Brush
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1884132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Acid Swab Brushes - C1940 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.6250 inch (15.87 mm)
View Details
3/4" x 1/4" XP .020 Stainless Knot Wire End Brush - DW49056 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
View Details