Oil-Rite Corp. (Formerly A2256-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-NR4

Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.
Description
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Suppliers

Company
Product
Description
Supplier Links
(Formerly A2256-4X01), Round Brush With Adjustable Shank 1 1/2
Manitowoc, WI, United States
(Formerly A2256-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
A2256-NR4
(Formerly A2256-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank A2256-NR4
Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up. This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut. The shank is adjustable to accommodate up to 1/2" of bristle wear.

Round Shank Brushes are used to apply lubricant to chains and other moving surfaces. The whisking action of the bristles evenly distributes the fluid as it reaches the contact surface. Brushes can also help prevent dirt build up.

This Adjustable Shank Round Brush features an aluminum holder with a 1/8" female NPT inlet to attach directly to a supply line. The bristles are nylon (stainless steel is also available, part no. A2256-SR4). The 1/2”–20 threaded shank can be secured to a mounting bracket using the plated steel nut.

The shank is adjustable to accommodate up to 1/2" of bristle wear.

Supplier's Site

Technical Specifications

  Oil-Rite Corp.
Product Category Specialty Brushes
Product Number A2256-NR4
Product Name (Formerly A2256-4X01), Round Brush With Adjustable Shank 1 1/2" Nylon Bristles, 1/8" Female NPT Inlet, 1/2"-20 Remote Mounting Shank
Brush Type / Shape Other Type / Shape; Round Brush
Unlock Full Specs
to access all available technical data

Similar Products

3
Walter Surface Technologies
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 12000 rpm
View Details
Abtex Composite Hub Radial Wheels, Silicon Carbide Filament - 0110727 - Abtex Corporation
Specs
Brush Type / Shape Power / Rotary Brush (Wheel, Roller); Other Type / Shape; Disc Brush
Brush Filament / Fill Material Abrasive Filament
Trim Length 1.5 inch (38.1 mm)
View Details
ProSeal Brush - C390CLA20BP - Sealeze
Specs
Brush Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 120 inch (3048 mm)
View Details