1415 -- 6" NARROW FACE CRIMPED WIRE WHEEL, .005" BRASS FILL, 5/8"-1/2" ARBOR HOLE
Weiler Abrasives
6" Narrow Face Crimped Wire Wheel, .005" Brass Fill, 5/8"-1/2" Arbor Hole
1415
Description
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Description
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Datasheet
Suppliers
6" Narrow Face Crimped Wire Wheel, .005" Brass Fill, 5/8"-1/2" Arbor Hole
1415
Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
- Provides a Flexible Brushing Action and Consistent Performance for Demanding Light Duty Cleaning and Deburring Applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
1415 |
|
Product Name
|
6" Narrow Face Crimped Wire Wheel, .005" Brass Fill, 5/8"-1/2" Arbor Hole |
|
Brush Filament / Fill Material
|
Brass / Bronze; Metal Wire
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.44 inch (36.51 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Natural
Width
1.22 inch (31 mm)
View Details
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Steel; Stainless Steel; Metal Wire
Length
2.8 inch (71.12 mm)
View Details
Specific Product Type / Shape
End Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details