RS Components, Ltd. 424838

Description
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 16 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Grey Pitch = 12mm Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 600 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MB
Request a Quote
Description
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 16 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Grey Pitch = 12mm Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 600 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MB
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 424838 - RS Components, Ltd.
Corby, Northants, United Kingdom
Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator Wire Size = 16 AWG Cable CSA = 10 (stranded) mm², 16 (solid) mm² Colour = Grey Pitch = 12mm Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 600 V Termination Method = Screw Clamp Rail Type Compatibility = G, Top Hat Series = MB

Two versions of fused terminals. The latched, pull up fuse terminals are available for 1 1/4 in. x 1/4 in., BS1362 and 5x20mm/5x25mm fuses. The screw cap fused terminals are suited to 5x20mm fuses and is available with or without a neon (110-220V) indicator
Wire Size = 16 AWG
Cable CSA = 10 (stranded) mm², 16 (solid) mm²
Colour = Grey
Pitch = 12mm
Fuse Size = 5 x 20mm
Current Rating = 10A
Voltage Rating = 600 V
Termination Method = Screw Clamp
Rail Type Compatibility = G, Top Hat
Series = MB

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 424838
Unlock Full Specs
to access all available technical data

Similar Products

 - 467438 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467393 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 501837 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 7424138 - RS Components, Ltd.
RS Components, Ltd.
View Details