RS Components, Ltd. 8188921

Description
The CXF series of spring clamp terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a built in end plate leaving no live part exposed. The CXF terminal blocks can be internally bridged using standard shorting accessories. The spring terminal blocks are very easy to use, saving nearly 80% of wiring time compared to screw connections. These fuse terminal blocks are used in electrical and control systems which require fuse protection. Compact design. Low Contact resistance. Corrosion proof terminal Points. Large Surface labelling. Vibration resistant & Gas Tight Connections Number of Levels = Single Wire Size = 24 - 10 AWG Colour = Grey Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 1 kV Termination Method = Screw Down Rail Type Compatibility = DIN35, DIN35-15 Series = CFX
Request a Quote
Description
The CXF series of spring clamp terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a built in end plate leaving no live part exposed. The CXF terminal blocks can be internally bridged using standard shorting accessories. The spring terminal blocks are very easy to use, saving nearly 80% of wiring time compared to screw connections. These fuse terminal blocks are used in electrical and control systems which require fuse protection. Compact design. Low Contact resistance. Corrosion proof terminal Points. Large Surface labelling. Vibration resistant & Gas Tight Connections Number of Levels = Single Wire Size = 24 - 10 AWG Colour = Grey Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 1 kV Termination Method = Screw Down Rail Type Compatibility = DIN35, DIN35-15 Series = CFX
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8188921 - RS Components, Ltd.
Corby, Northants, United Kingdom
The CXF series of spring clamp terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a built in end plate leaving no live part exposed. The CXF terminal blocks can be internally bridged using standard shorting accessories. The spring terminal blocks are very easy to use, saving nearly 80% of wiring time compared to screw connections. These fuse terminal blocks are used in electrical and control systems which require fuse protection. Compact design. Low Contact resistance. Corrosion proof terminal Points. Large Surface labelling. Vibration resistant & Gas Tight Connections Number of Levels = Single Wire Size = 24 - 10 AWG Colour = Grey Fuse Size = 5 x 20mm Current Rating = 10A Voltage Rating = 1 kV Termination Method = Screw Down Rail Type Compatibility = DIN35, DIN35-15 Series = CFX

The CXF series of spring clamp terminal blocks accept industry standard 5 x 20mm glass cartridge fuses. These fuse terminal blocks have a built in end plate leaving no live part exposed. The CXF terminal blocks can be internally bridged using standard shorting accessories. The spring terminal blocks are very easy to use, saving nearly 80% of wiring time compared to screw connections. These fuse terminal blocks are used in electrical and control systems which require fuse protection.
Compact design. Low Contact resistance. Corrosion proof terminal Points. Large Surface labelling. Vibration resistant & Gas Tight Connections
Number of Levels = Single
Wire Size = 24 - 10 AWG
Colour = Grey
Fuse Size = 5 x 20mm
Current Rating = 10A
Voltage Rating = 1 kV
Termination Method = Screw Down
Rail Type Compatibility = DIN35, DIN35-15
Series = CFX

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DIN Rail
Product Number 8188921
Unlock Full Specs
to access all available technical data

Similar Products

 - 8725615 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 4261502 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467438 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 467400 - RS Components, Ltd.
RS Components, Ltd.
View Details