Weidmuller Measuring Transducer / Isolation Amplifier WAS2 VMA V AC

Description
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur frequencies or 2/3-NPN/PNP transmitters. The signal curves from any type of sensor can be saved and linearised internally. Standardised DC current/voltage signals are available on the output side. Limit values can be monitored via additional switching outputs (relay/transistor). The devices are provided with an external 24 VDC or AC/DC wide-voltage power supply or can be optionally fed via the 4...20 mA output current loop. Their feature set makes them suitable for a wide range of industrial and process automation applications: with high accuracy, a wide temperature range and complete 2/3-way isolation. They can be configured using vendor-specific software (T-SET) or standardised software tools (FDT/ DTM). These isolating converters have international approvals (cULus, ATEX Zone2, FM Div 2, GL,DNV) which enable them to be used worldwide for many applications.
Description
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur frequencies or 2/3-NPN/PNP transmitters. The signal curves from any type of sensor can be saved and linearised internally. Standardised DC current/voltage signals are available on the output side. Limit values can be monitored via additional switching outputs (relay/transistor). The devices are provided with an external 24 VDC or AC/DC wide-voltage power supply or can be optionally fed via the 4...20 mA output current loop. Their feature set makes them suitable for a wide range of industrial and process automation applications: with high accuracy, a wide temperature range and complete 2/3-way isolation. They can be configured using vendor-specific software (T-SET) or standardised software tools (FDT/ DTM). These isolating converters have international approvals (cULus, ATEX Zone2, FM Div 2, GL,DNV) which enable them to be used worldwide for many applications.

Suppliers

Company
Product
Description
Supplier Links
Measuring Transducer / Isolation Amplifier - WAS2 VMA V AC - Weidmuller
Richmond, VA, USA
Measuring Transducer / Isolation Amplifier
WAS2 VMA V AC
Measuring Transducer / Isolation Amplifier WAS2 VMA V AC
Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur frequencies or 2/3-NPN/PNP transmitters. The signal curves from any type of sensor can be saved and linearised internally. Standardised DC current/voltage signals are available on the output side. Limit values can be monitored via additional switching outputs (relay/transistor). The devices are provided with an external 24 VDC or AC/DC wide-voltage power supply or can be optionally fed via the 4...20 mA output current loop. Their feature set makes them suitable for a wide range of industrial and process automation applications: with high accuracy, a wide temperature range and complete 2/3-way isolation. They can be configured using vendor-specific software (T-SET) or standardised software tools (FDT/ DTM). These isolating converters have international approvals (cULus, ATEX Zone2, FM Div 2, GL,DNV) which enable them to be used worldwide for many applications.

Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to evaluate Namur frequencies or 2/3-NPN/PNP transmitters.
The signal curves from any type of sensor can be saved and linearised internally. Standardised DC current/voltage signals are available on the output side.
Limit values can be monitored via additional switching outputs (relay/transistor).
The devices are provided with an external 24 VDC or AC/DC wide-voltage power supply or can be optionally fed via the 4...20 mA output current loop.
Their feature set makes them suitable for a wide range of industrial and process automation applications: with high accuracy, a wide temperature range and complete 2/3-way isolation.

They can be configured using vendor-specific software (T-SET) or standardised software tools (FDT/ DTM).
These isolating converters have international approvals (cULus, ATEX Zone2, FM Div 2, GL,DNV) which enable them to be used worldwide for many applications.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Signal Conditioners
Product Number WAS2 VMA V AC
Product Name Measuring Transducer / Isolation Amplifier
Signal Conditioning Isolation Amplifier; SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-8109 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with DB9 Connectors - LCA-9PC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Signal Conditioners - 1923398 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Current/Voltage
Agency Approval No
View Details