Weidmuller Cable Gland, M25, Brass, 14Mm; Product Range Weidmuller VG M25 - MS 68

Description
CABLE GLAND, M25, BRASS, 14MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, M25, BRASS, 14MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, M25, Brass, 14Mm; Product Range Weidmuller - 64AC0196 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, M25, Brass, 14Mm; Product Range Weidmuller
64AC0196
Cable Gland, M25, Brass, 14Mm; Product Range Weidmuller 64AC0196
CABLE GLAND, M25, BRASS, 14MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

CABLE GLAND, M25, BRASS, 14MM; Product Range:RockStar Series; Thread Size - Metric:M25; Cable Gland Material:Brass; Gland Colour:-; Cable Diameter Min:10mm; Cable Diameter Max:14mm; IP / NEMA Rating:IP54, IP66, IP67, IP68; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 64AC0196
Product Name Cable Gland, M25, Brass, 14Mm; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602039R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2100602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.3543 to 0.6299 inch (9 to 16 mm)
View Details
Traction Relief Cable Gland - 5306033 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.7874 inch (20 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details