Shenzhen Milvent Technology Co., Limited 90°Nylon Cable Glands(Type A) MIV-90CG

Description
90°Nylon Cable Glands(Type A) Product details Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc)Prot ection degree:IP68-10Wordin g temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.Colors:Blac k, gray, and other colors available upon request.
Request a Quote
Description
90°Nylon Cable Glands(Type A) Product details Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc)Prot ection degree:IP68-10Wordin g temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.Colors:Blac k, gray, and other colors available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90°Nylon Cable Glands(Type A) - MIV-90CG - Shenzhen Milvent Technology Co., Limited
Futian,Shenzhen, China
90°Nylon Cable Glands(Type A)
MIV-90CG
90°Nylon Cable Glands(Type A) MIV-90CG
90°Nylon Cable Glands(Type A) Product details Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc)Prot ection degree:IP68-10Wordin g temperature:-40℃-100 ℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.Colors:Blac k, gray, and other colors available upon request.

90°Nylon Cable Glands(Type A)

  • Product details

    Thread:Metric, PG, G(PF)Material:UL approved nylon PA66 ( Flammability UL 94 V-2) for A, C, E, F parts .( Accept to make flammability UL 94V-0).EPDM rubber for B, D parts (Also accept to make supper rubber: resist high temperature, resist strong acid/alkali,etc)Protection degree:IP68-10Wording temperature:-40℃-100℃ in static state, or instantaneous heat resistance up to 120℃; -20℃-80℃ in dynamic state,or instantaneous heat resistance up to 100℃.Features:The claws and seals of excellent design, sealing nut have a click sound and re-open, can hold cable firmly and have a wider cable range. Resistant to salt water, weak acid, alcohol,oil, grease and common solvency.Colors:Black, gray, and other colors available upon request.
Supplier's Site

Technical Specifications

  Shenzhen Milvent Technology Co., Limited
Product Category Sealing Glands
Product Number MIV-90CG
Product Name 90°Nylon Cable Glands(Type A)
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

100pcs metal ventilation cable gland M16x1.5 with Bending - MIV-CA16M-Bending - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1.5 inch (38.1 mm)
View Details
Metal Ventilation Cable Gland M12x1.0 - MIV-M12C-06 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Brass
Opening Diameter 1 inch (25.4 mm)
View Details
Armoured EX Cable Gland - MIV-AEXCABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details
Stainless Steel Cable Glands - MIV-SUS CABLE GLAND - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
Material Stainless Steel
View Details