Weidmuller Cable Gland; Product Range Weidmuller VG 29-K68

Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:25mm RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland; Product Range Weidmuller - 11J3849 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland; Product Range Weidmuller
11J3849
Cable Gland; Product Range Weidmuller 11J3849
CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:25mm RoHS Compliant: Yes

CABLE GLAND; Product Range:-; Thread Size - Metric:-; Cable Gland Material:Nylon (Polyamide); Gland Colour:-; Cable Diameter Min:18mm; Cable Diameter Max:25mm; IP / NEMA Rating:IP68; Accessory Type:Cable Gland; Cable Diameter:25mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 11J3849
Product Name Cable Gland; Product Range Weidmuller
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Mutiple Holes and Flat Hole Nylon Cable Gland - MIV-MHCABLEGLAND - Shenzhen Milvent Technology Co., Limited
Specs
Application Cable & Wire
View Details
Cable gland - M12 - ACC-CLP-M12-10PCS -  - Schmersal Inc.
Specs
Application Cable & Wire
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details