Weidmuller Supplementary Ckt Breaker, 2 Pole, 15A; Product Range Weidmuller SU2C15UC

Description
SUPPLEMENTARY CKT BREAKER, 2 POLE, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet
Description
SUPPLEMENTARY CKT BREAKER, 2 POLE, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supplementary Ckt Breaker, 2 Pole, 15A; Product Range Weidmuller - 44AC3973 - Newark, An Avnet Company
Chicago, IL, United States
Supplementary Ckt Breaker, 2 Pole, 15A; Product Range Weidmuller
44AC3973
Supplementary Ckt Breaker, 2 Pole, 15A; Product Range Weidmuller 44AC3973
SUPPLEMENTARY CKT BREAKER, 2 POLE, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

SUPPLEMENTARY CKT BREAKER, 2 POLE, 15A; Product Range:SU Series; Current Rating:15A; No. of Poles:2 Pole; Voltage Rating VDC:125V; Voltage Rating VAC:415V; Circuit Breaker Mounting:DIN Rail RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Breakers
Product Number 44AC3973
Product Name Supplementary Ckt Breaker, 2 Pole, 15A; Product Range Weidmuller
Rated AC Voltage 415 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electronic circuit breaker - 787-3861/100-1000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
3 suppliers
Motor Protection - 1220745 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
Circuit Breaker - 82910081 - Interpower
Specs
Rated AC Voltage 240 to 250 volts
Rated Current 15 amps
Approvals / Ratings CE
View Details
Circuit Breakers - 209-2-1-53F-2-8-40-H-ND - DigiKey
Specs
Rated Current 40 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers