Qualtek Electronics Corp. QMB Series Thermal Circuit Breaker, 20A QMB-203-00ENN-3BA

Description
QMB Series Thermal Circuit Breaker Features: Rating: 20A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote
Description
QMB Series Thermal Circuit Breaker Features: Rating: 20A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QMB-203-00ENN-3BA is a thermal circuit breaker rated for 20A at 125-250V AC and 32V DC. It features a dielectric strength of 1500VAC for one minute and an interrupting capacity of 1000A at 125VAC. The device is designed with a resettable overload capacity of 10 times the rated current and an insulation resistance of 100M Ohms. It is compliant with multiple safety standards, including UL, cUL, TUV, CCC, and CE, and is RoHS compliant. The panel thickness for installation ranges from 0.8mm to 2.5mm.

Datasheet Summary
Powered by GS/AI

The QMB-203-00ENN-3BA is a thermal circuit breaker rated for 20A at 125-250V AC and 32V DC. It features a dielectric strength of 1500VAC for one minute and an interrupting capacity of 1000A at 125VAC. The device is designed with a resettable overload capacity of 10 times the rated current and an insulation resistance of 100M Ohms. It is compliant with multiple safety standards, including UL, cUL, TUV, CCC, and CE, and is RoHS compliant. The panel thickness for installation ranges from 0.8mm to 2.5mm.

Suppliers

Company
Product
Description
Supplier Links
QMB Series Thermal Circuit Breaker, 20A - QMB-203-00ENN-3BA - Qualtek Electronics Corp.
Mentor, OH, United States
QMB Series Thermal Circuit Breaker, 20A
QMB-203-00ENN-3BA
QMB Series Thermal Circuit Breaker, 20A QMB-203-00ENN-3BA
QMB Series Thermal Circuit Breaker Features: Rating: 20A 125/250VAC, 32VDC Dielectric Strength: 1500VAC / 1 Minute Interrupting Capacity: 1000A @ 125VAC Resettable Overload Capacity: 10x Rated Current Insulation Resistance: 100M Ohms Approvals: UL, cUL, TUV, CSA, CE

QMB Series Thermal Circuit Breaker
Features:
Rating: 20A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CSA, CE

Supplier's Site Datasheet
Circuit Breakers - Q524-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
Q524-ND
Circuit Breakers Q524-ND
Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount

Circuit Breaker Thermal 20A 250V AC 32V DC Push to Reset Panel Mount

Buy Now Datasheet

Technical Specifications

  Qualtek Electronics Corp. DigiKey
Product Category Circuit Breakers Circuit Breakers
Product Number QMB-203-00ENN-3BA Q524-ND
Product Name QMB Series Thermal Circuit Breaker, 20A Circuit Breakers
Rated AC Voltage 125 to 250 volts
Rated Current 20 amps 20 amps
Trip System Type Thermal Thermal
Unlock Full Specs
to access all available technical data

Similar Products

QMB Series Thermal Circuit Breaker, 15A - QMB-153-00ENN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 15 amps
Trip System Type Thermal
View Details
Circuit Breakers - Q512-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 3 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
QLB Series Thermal Circuit Breaker, 7A - QLB-073-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 7 amps
Trip System Type Thermal
View Details
2 suppliers
Circuit Breakers - Q278-ND - DigiKey
Qualtek Electronics Corp.
Specs
Rated Current 15 amps
Trip System Type Thermal
Features Trip Indicator
View Details