Weidmuller Electronics Housings Sliced Form Housings MICROBOX

Description
The narrow gauge solution for a wide application spectrum: MICROBOX sets new standards in modern housing technology. The closed housing offers high functionality in a width of just 6.1 mm. Maximum performance, minimum width: 6 easy to use clamping points in 2 connection systems Clamping yoke connection for conductors up to 2.5mm² Tension clamp connection for conductors up to 1.5mm² Virbration-resistant contacts Vibration-free terminal rail mounting Enclosure wall clipped on securely Miniaturisation with the MICROBOX: high component density is possible due to the narrow design. MICROBOX helps developers to fulfil demanding market requirements for ever shrinking dimensions by optimising space utilisation.
Description
The narrow gauge solution for a wide application spectrum: MICROBOX sets new standards in modern housing technology. The closed housing offers high functionality in a width of just 6.1 mm. Maximum performance, minimum width: 6 easy to use clamping points in 2 connection systems Clamping yoke connection for conductors up to 2.5mm² Tension clamp connection for conductors up to 1.5mm² Virbration-resistant contacts Vibration-free terminal rail mounting Enclosure wall clipped on securely Miniaturisation with the MICROBOX: high component density is possible due to the narrow design. MICROBOX helps developers to fulfil demanding market requirements for ever shrinking dimensions by optimising space utilisation.

Suppliers

Company
Product
Description
Supplier Links
Electronics Housings - Sliced Form Housings MICROBOX - Weidmuller
Richmond, VA, USA
Electronics Housings
Sliced Form Housings MICROBOX
Electronics Housings Sliced Form Housings MICROBOX
The narrow gauge solution for a wide application spectrum: MICROBOX sets new standards in modern housing technology. The closed housing offers high functionality in a width of just 6.1 mm. Maximum performance, minimum width: 6 easy to use clamping points in 2 connection systems Clamping yoke connection for conductors up to 2.5mm² Tension clamp connection for conductors up to 1.5mm² Virbration-resistant contacts Vibration-free terminal rail mounting Enclosure wall clipped on securely Miniaturisation with the MICROBOX: high component density is possible due to the narrow design. MICROBOX helps developers to fulfil demanding market requirements for ever shrinking dimensions by optimising space utilisation.

The narrow gauge solution for a wide application spectrum:
MICROBOX sets new standards in modern housing technology. The closed housing offers high functionality in a width of just 6.1 mm.
Maximum performance, minimum width:

  • 6 easy to use clamping points in 2 connection systems
  • Clamping yoke connection for conductors up to 2.5mm²
  • Tension clamp connection for conductors up to 1.5mm²
  • Virbration-resistant contacts
  • Vibration-free terminal rail mounting
  • Enclosure wall clipped on securely

Miniaturisation with the MICROBOX: high component density is possible due to the narrow design.
MICROBOX helps developers to fulfil demanding market requirements for ever shrinking dimensions by optimising space utilisation.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Industrial Enclosures
Product Number Sliced Form Housings MICROBOX
Product Name Electronics Housings
Type Electronic and Instrument Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418H6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 16 inch (406 mm)
View Details
4 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details