WAGO Terminal Blocks - Din Rail, Channel 2003-7642

Description
MULTILEVEL INSTALLATION TERMINAL
Request a Quote Datasheet
Description
MULTILEVEL INSTALLATION TERMINAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 2946-2003-7642-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2003-7642-ND
Terminal Blocks - Din Rail, Channel 2946-2003-7642-ND
MULTILEVEL INSTALLATION TERMINAL

MULTILEVEL INSTALLATION TERMINAL

Buy Now Datasheet
DIN Rail Terminal Blocks - 7840470 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
7840470
DIN Rail Terminal Blocks 7840470
WAGO 2003-7642

WAGO 2003-7642

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2003-7642-ND 7840470
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks
Termination Options Spring Clamp Clamp
Terminal Block Type Dual level
North American 12 to 22 AWG 12 AWG
International 0.25 to 4.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6791 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Type 90.21 - Socket with box clamp terminals - 9021 - Finder S.p.A. con unico socio
Specs
Termination Options Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); VDE Component Mark; EAC-1, CSA, CE-2, IMQ-grande, cRUus, VDE, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details