Weidmuller Heavy Duty Module, Plug, 12Pos, 26-14Awg; Product Range Weidmuller HDC MHD 12 MC

Description
HEAVY DUTY MODULE, PLUG, 12POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet
Description
HEAVY DUTY MODULE, PLUG, 12POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Module, Plug, 12Pos, 26-14Awg; Product Range Weidmuller - 63AC9584 - Newark, An Avnet Company
Chicago, IL, United States
Heavy Duty Module, Plug, 12Pos, 26-14Awg; Product Range Weidmuller
63AC9584
Heavy Duty Module, Plug, 12Pos, 26-14Awg; Product Range Weidmuller 63AC9584
HEAVY DUTY MODULE, PLUG, 12POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

HEAVY DUTY MODULE, PLUG, 12POS, 26-14AWG; Product Range:RockStar ModuPlug Series; Heavy Duty Connector Type:Module; No. of Contacts:12 Contacts; Rectangular Shell Size:1; Gender:Plug; Heavy Duty Contact Type:Crimp Pin - Contacts Not RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Plugs, Stoppers, and Inserts
Product Number 63AC9584
Product Name Heavy Duty Module, Plug, 12Pos, 26-14Awg; Product Range Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

LOW-COST VENTILATION PLUG - CVP series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Shape / Application Round
Features Threaded; Flange; Vented
Fitted Depth 0.5000 to 0.9291 inch (12.7 to 23.6 mm)
View Details
Nickel-Plated Brass Metric Thread Plugs - 6700640 - Altech Corp.
Specs
Shape / Application Round
Features Threaded; Slotted Head
Material Nickel-Plated Brass
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details