The DRMKITP 24VDC 4CO LD/PB is a fully assembled relay module with four changeover contacts, rated for 24 V DC control voltage and 5 A continuous current, designed for DIN rail mounting. It features a PUSH IN terminal connection, a test button with mechanical position indicator, and a green status LED. The module measures 30.6 mm wide, 101.8 mm high, and 82.3 mm deep, with a net weight of 110.858 g. It operates within a temperature range of -40 °C to 55 °C and meets IP20 protection. The contact insulation withstands 1.8 kVeff between input and output for one minute. The relay includes a free-wheeling diode and is certified cURus with RoHS compliance.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7377 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |