Weidmuller Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller DRMKITP 24VAC 2CO LD/PB

Description
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller - 83AH7371 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
83AH7371
Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller 83AH7371
POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7371
Product Name Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Power Relay, Spdt, 6A, 250Vac, Push In; Contact Configuration Finder - 25AC2407 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details
General Purpose Relays - G2RL-1A-E2-CV-HA DC24 - VAST STOCK CO., LIMITED
Specs
Approvals RoHS
View Details
2 suppliers
Power Relays - 2481687 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Coil Voltage 110 volts
Approvals RoHS
Operating Temp -40 F (-40 C)
View Details