Aratas America LLC Compact Single Pole Relay For High Current Load Switching Of 23A & High Ambient Temperature Of 105 °C Rohs Compliant Omron Electronic Components G2RL-1A-E2-CV-HA DC24

Description
COMPACT SINGLE POLE RELAY FOR HIGH CURRENT LOAD SWITCHING OF 23A & HIGH AMBIENT TEMPERATURE OF 105 °C ROHS COMPLIANT: YES
Datasheet
Description
COMPACT SINGLE POLE RELAY FOR HIGH CURRENT LOAD SWITCHING OF 23A & HIGH AMBIENT TEMPERATURE OF 105 °C ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Single Pole Relay For High Current Load Switching Of 23A & High Ambient Temperature Of 105 °C Rohs Compliant Omron Electronic Components - 02AH4161 - Newark, An Avnet Company
Chicago, IL, United States
Compact Single Pole Relay For High Current Load Switching Of 23A & High Ambient Temperature Of 105 °C Rohs Compliant Omron Electronic Components
02AH4161
Compact Single Pole Relay For High Current Load Switching Of 23A & High Ambient Temperature Of 105 °C Rohs Compliant Omron Electronic Components 02AH4161
COMPACT SINGLE POLE RELAY FOR HIGH CURRENT LOAD SWITCHING OF 23A & HIGH AMBIENT TEMPERATURE OF 105 °C ROHS COMPLIANT: YES

COMPACT SINGLE POLE RELAY FOR HIGH CURRENT LOAD SWITCHING OF 23A & HIGH AMBIENT TEMPERATURE OF 105 °C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Power Relay, Spst-No, 24Vdc, 23A, Th; Contact Configuration Omron - 25AH9670 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 24Vdc, 23A, Th; Contact Configuration Omron
25AH9670
Power Relay, Spst-No, 24Vdc, 23A, Th; Contact Configuration Omron 25AH9670
POWER RELAY, SPST-NO, 24VDC, 23A, TH; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:23A; Product Range:G2RL-1A-E2-CV- HA Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, SPST-NO, 24VDC, 23A, TH; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:23A; Product Range:G2RL-1A-E2-CV-HA Series; Relay Mounting:Through Hole; Coil Type:-; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site
General Purpose Relays - G2RL-1A-E2-CV-HA DC24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
G2RL-1A-E2-CV-HA DC24
General Purpose Relays G2RL-1A-E2-CV-HA DC24
General Purpose Relays Power PCB Relay with compact single pole for High Current Load Switching of 23A and High Ambient Temperature of 105 C

General Purpose Relays Power PCB Relay with compact single pole for High Current Load Switching of 23A and High Ambient Temperature of 105 C

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number 02AH4161 25AH9670 G2RL-1A-E2-CV-HA DC24
Product Name Compact Single Pole Relay For High Current Load Switching Of 23A & High Ambient Temperature Of 105 °C Rohs Compliant Omron Electronic Components Power Relay, Spst-No, 24Vdc, 23A, Th; Contact Configuration Omron General Purpose Relays
Features Latching Latching
Approvals RoHS RoHS RoHS
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Relay module - 857-359 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers