The DRMKITP 115VAC 4CO LD is a fully assembled relay kit with a 4 CO contact configuration, rated for 115 V AC coil voltage and 5 A continuous current, designed for DIN rail mounting. It features a PUSH IN connection method, 1.5 mm² wire clamping range, and a bright red status LED for AC coil operation. The kit includes a retaining clip and label, and is pre-tested for function and dielectric strength. Dimensions are 30.6 mm width, 101.8 mm height, and 82.3 mm depth, with an operating temperature range of -40 °C to 55 °C. The contacts are AgNi with 0.15 μm gold plating, meeting IP20 protection, and the dielectric strength between input and output is 1.8 kVeff for 1 minute. It is RoHS compliant and carries cURus certification for both relay and base.
POWER RELAY, 4PDT, 5A, 250V, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:5A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Contact Voltage VDC:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7367 |
| Product Name | Power Relay, 4Pdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |