Omron G4A-1A-E DC24 Power Relay
Omron G4A-1A-E DC24 Power Relay
General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 6867020 | 6867020P | 39-G4A-1A-EDC24-ND | 70175609 |
| Product Name | Power Relays | Power Relays | Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPST-NO;Cur-Rtg 20A;Ctrl-V 24DC;Vol-Rtg 250AC;PCB Mnt;4 Pin |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard | |
| Approvals | RoHS | RoHS | UL, CSA, RoHS, VDE; RoHS | |
| Operating Temp | -4 F (-20 C) | -4 F (-20 C) | -4 to 140 F (-20 to 60 C) | |
| Throw | Single Throw | Single Throw | Single Throw |