POWER RELAY, DPDT, 10A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:10A; Product Range:D-Series DRM; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 02AC4315 |
| Product Name | Power Relay, Dpdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |