The G2RL series is a low-profile PCB power relay with a height of 15.7 mm, designed for compact equipment. The G2RL-1A4-E model, corresponding to G2RL1A4EDC24, features a SPST-NO contact form, sealed enclosure, and PCB terminals. It operates with a 24 VDC coil and supports a contact rating of 16 A at 250 VAC and 24 VDC for resistive loads. The relay meets IEC/EN 60335-1 for home appliance applications, has a minimum clearance and creepage of 8 mm, and operates in temperatures from -40°C to 85°C, or up to 105°C when using the CV variant. The contact material is Ag-alloy (Cd-free), with a maximum switching voltage of 440 VAC and 300 VDC. The part is RoHS compliant and weighs approximately 12 g.
POWER RELAY, SPST-NO, 24VDC, 16A, THT; Contact Configuration:SPST-N
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 89C5476 |
| Product Name | Power Relay, Spst-No, 24Vdc, 16A, Tht; Contact Configuration Omron Electronic Components |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Single Throw |