Weidmuller Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller DRIKITP 24VDC 1CO LD

Description
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller - 83AH7358 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
83AH7358
Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller 83AH7358
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category High Voltage Relays
Product Number 83AH7358
Product Name Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller
Features Latching
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1393203-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relay, Dpdt, 6Vdc, 10A, Tht Rohs Compliant Finder - 38AJ4950 - Newark, An Avnet Company
Specs
Features Latching
Approvals RoHS
View Details
Power Relays - 1762874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details
Power Relays, Over 2 Amps - Z8591-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers