RELAY GEN PURPOSE SPST 16A 12V
RELAY, SPST-NO, 250VAC, 30VDC, 10A; Contact Configuration:SPST-N
General Purpose Relays High-Capacity SPST-NO 12VDC
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | G2R-1A-E-DC12 | 36K7443 | G2R-1A-E-DC12 |
| Product Name | Relays - Power Relays, Over 2 Amps | Relay, Spst-No, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | |
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |
| Mounting | Through Hole | PCBoard; Through Hole |