The DRIKITP 24VAC 2CO LD is a fully assembled relay module with two CO contacts made of AgSnO, rated for 24 V AC coil voltage and 5 A continuous current, designed for DIN rail mounting. It has a push-in connection system with a clamping range of 0.14 to 1.5 mm² and dimensions of 15.9 mm width, 102.1 mm height, and 63 mm depth. The relay operates within a temperature range of -40 °C to 55 °C, supports a maximum switching voltage of 250 V AC or DC, and meets IEC 61810-1 and EN 60664-1 standards. It features a status LED, 5 kV AC dielectric strength between input and output, and is ROHS compliant.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Push InRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7356 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |