Aratas America LLC Power Relays, Over 2 Amps G2RL-14-CF DC5

Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - G2RL-14-CF-DC5-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
G2RL-14-CF-DC5-ND
Power Relays, Over 2 Amps G2RL-14-CF-DC5-ND
General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 5VDC Coil Through Hole

Buy Now Datasheet
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components - 33K3864 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
33K3864
Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components 33K3864
RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, SPDT, 240VAC, 24VDC, 3A; Contact Configuration:SPDT; Coil Voltage:5VDC; Contact Current:3A; Product Range:G2RL Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number G2RL-14-CF-DC5-ND 33K3864
Product Name Power Relays, Over 2 Amps Relay, Spdt, 240Vac, 24Vdc, 3A; Contact Configuration Omron Electronic Components
Relay Type General
Mounting PCBoard PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data