The DRIKITP 230VAC 2CO LD is a fully assembled relay kit with a 2 CO contact configuration, rated for 230 V AC coil voltage and 5 A continuous current, designed for DIN rail mounting. It features a PUSH IN connection method, accepts wire cross-sections from 0.14 mm² to 1.5 mm², and has dimensions of 15.9 mm width, 102.1 mm height, and 63 mm depth. The relay operates between -40 °C and 55 °C, meets IEC 61810-1 and EN 60664-1:2007 standards, and has a dielectric strength of 5 kVeff between input and output. The contacts are AgSnO, with a maximum switching capacity of 1250 VA AC and 150 W DC at 24 V, and a mechanical life of 10×10⁶ cycles. A red status LED indicates coil energization. The kit includes a base and retaining clip, is 100% function-tested, and complies with RoHS.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:230VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 83AH7353 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |