Aratas America LLC G5PZ PCB Power Relay G5PZ-1A4-E

Description
Compact 20 A Power Relay 10.5 mm (W) slim size and 1 pole 16 A/20 A switching capability High sensitivity of 530 mW coil consumption and further saving energy with holding voltage 50% Min. 6.4 mm of insulation distance and 10 kV impulse withstand voltage (between coil and contacts) IEC60664-1 Reinforced insulation conformed Conforms to IEC/EN60079-15 (G5PZ-1A4-E model) (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
Request a Quote Datasheet
Description
Compact 20 A Power Relay 10.5 mm (W) slim size and 1 pole 16 A/20 A switching capability High sensitivity of 530 mW coil consumption and further saving energy with holding voltage 50% Min. 6.4 mm of insulation distance and 10 kV impulse withstand voltage (between coil and contacts) IEC60664-1 Reinforced insulation conformed Conforms to IEC/EN60079-15 (G5PZ-1A4-E model) (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G5PZ PCB Power Relay - G5PZ-1A4-E - Aratas America LLC
Hoffman Estates, IL, United States
G5PZ PCB Power Relay
G5PZ-1A4-E
G5PZ PCB Power Relay G5PZ-1A4-E
Compact 20 A Power Relay 10.5 mm (W) slim size and 1 pole 16 A/20 A switching capability High sensitivity of 530 mW coil consumption and further saving energy with holding voltage 50% Min. 6.4 mm of insulation distance and 10 kV impulse withstand voltage (between coil and contacts) IEC60664-1 Reinforced insulation conformed Conforms to IEC/EN60079-15 (G5PZ-1A4-E model) (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.

Compact 20 A Power Relay

  • 10.5 mm (W) slim size and 1 pole 16 A/20 A switching capability
  • High sensitivity of 530 mW coil consumption and further saving energy with holding voltage 50%
  • Min. 6.4 mm of insulation distance and 10 kV impulse withstand voltage (between coil and contacts)
  • IEC60664-1 Reinforced insulation conformed
  • Conforms to IEC/EN60079-15 (G5PZ-1A4-E model) (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G5PZ-1A4-E
Product Name G5PZ PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays, Over 2 Amps - 39-G2RL-1A-E-ASIDC12-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Power Relays, Over 2 Amps - Z2571-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Relay, Power, Spdt, 10A, 5Vdc, Pcb; Contact Configuration Omron Electronic Components - 24C1767 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Double Throw
View Details