DRIKIT 24VAC 2CO LD/PB is a fully assembled relay module with a 24 V AC coil, two changeover contacts rated at 5 A and 250 V AC/DC, and a screw terminal connection. It includes a test button, mechanical switch position indicator, and status LED. The module mounts on a DIN rail and has dimensions of 15.8 mm width, 80.2 mm height, and 68 mm depth. It operates from -40 °C to 55 °C, meets IP20 protection, and complies with IEC 61810-1, EN 60664-1, EN 61000-6-2, and EN 61000-6-4 standards. The dielectric strength between input and output is 4 kVeff for 1 minute, and contact life is rated at 10 × 10¶ switching cycles. It is RoHS compliant.
POWER RELAY, DPDT, 5A, 250V, DIN RAIL; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:Screw RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5581 |
| Product Name | Power Relay, Dpdt, 5A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Double Pole (DP) |
| Throw | Double Throw |