The Omron G5LE series relay is a single-pole double-throw (SPDT) relay designed for various applications, including home appliances and office automation equipment. It operates at a maximum contact voltage of 250 VAC and 30 VDC, with a rated current of 10 A. The relay features a non-latching coil type with a coil voltage of 12 VDC. This relay is UL, CSA, and EN standards approved, ensuring compliance with safety regulations. It has a wide ambient operating temperature range of -25°C to 85°C and is RoHS compliant. The relay is rated for a mechanical durability of 10 million operations and an electrical durability of 100,000 operations at 1,800 operations per hour. With a maximum switching voltage of 250 VAC and a maximum switching current of 10 A, this relay is suitable for applications requiring reliable performance under varying load conditions. The relay's compact design allows for PCB mounting, making it a versatile choice for engineers looking for a dependable relay solution.
Win Source Part Number: 1373406-G5LE-14 DC12
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -25°C ~ 85°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Omron Electronics Inc-EMC Div
Series: G5LE
Package: Tray
Product Status: Active
Base Product Number: G5LE
Mounting Type: Through Hole
HTSUS: 8536.41.0050
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPDT (1 Form C)
Contact Rating (Current): 10 A
Switching Voltage: 250VAC, 125VDC - Max
Coil Current: 33.3 mA
Coil Type: Non Latching
Seal Rating: Sealed - Fully
Coil Insulation: Class B
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 360 Ohms
General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY, SPDT, 250VAC, 30VDC, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:G5LE Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
General Purpose Relay, G5LE Series, Power, Non Latching, SPDT, 12 VDC, 10 A RoHS Compliant: Yes
Plugin,16.5x22.5mm Power Relays ROHS
| Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 1373406-G5LE-14 DC12 | 369472 | Z1012-ND | 36K1937 | 97K0818 | G5LE-14 DC12 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relays | Power Relays, Over 2 Amps | Relay, Spdt, 250Vac, 30Vdc, 10A; Contact Configuration Omron Electronic Components | General Purpose Relay, G5Le Series, Power, Non Latching, Spdt, 12 Vdc, 10 A Rohs Compliant Omron | Relays >> Power Relays |
| Resistance | 360 ohms | |||||
| Mounting | PCBoard; Through Hole | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Socket or Plug-in Style | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |||
| Throw | Double Throw | Double Throw | Double Throw | |||
| Approvals | RoHS | RoHS | RoHS | RoHS |