The DRIKIT 24VAC 1CO LD/PB is a fully assembled relay kit with a 1 CO contact, designed for DIN rail mounting. It features a 24 V AC coil, 10 A continuous current rating, and 250 V AC switching capacity with AgSnO contacts. The module includes a test button, mechanical switch position indicator, and a red status LED. Dimensions are 15.8 mm width, 80.2 mm height, and 68 mm depth, with a net weight of 59.8 g. It operates from -40 °C to 55 °C, has an IP20 protection rating, and uses screw terminals supporting conductor sizes from 0.25 mm² to 4 mm². The kit meets IEC 61810-1, EN 60664-1, and EN 61000-6-2/61000-6-4 standards, is RoHS compliant, and includes a dielectric strength of 4 kVeff between input and output.
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay Terminals:ScrewRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5567 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |