Aratas America LLC G5NB PCB Power Relay G5NB-1A-E

Description
A Miniature Power Relay with 1-pole 3 A to 7 A High Capacity Switching Suitable for a Wide Range of Applications Highly efficient magnetic circuit for low power consumption (200 mW). Safety-oriented design with dielectric strength of 4,000 V between coil and contacts, and surge resistance of 10,000 V. Minimum 100,000 operations (-E type) or 200,000 operations (-EL type) durability at 5 A (250 VAC) switching performance. Support for high ambient temperature up to a maximum of 85°C. (-EL and -CF types support up to 105°C) Standard model conforms to UL/CSA/VDE/CQC standards. Conforms to IEC/EN 60335-1. (-HA type) Satisfies EN61010 reinforced insulation requirements. Conforms to IEC/EN60079-1, IEC/EN60079-15. (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (Only for G5NB-@-PW model)
Request a Quote Datasheet
Description
A Miniature Power Relay with 1-pole 3 A to 7 A High Capacity Switching Suitable for a Wide Range of Applications Highly efficient magnetic circuit for low power consumption (200 mW). Safety-oriented design with dielectric strength of 4,000 V between coil and contacts, and surge resistance of 10,000 V. Minimum 100,000 operations (-E type) or 200,000 operations (-EL type) durability at 5 A (250 VAC) switching performance. Support for high ambient temperature up to a maximum of 85°C. (-EL and -CF types support up to 105°C) Standard model conforms to UL/CSA/VDE/CQC standards. Conforms to IEC/EN 60335-1. (-HA type) Satisfies EN61010 reinforced insulation requirements. Conforms to IEC/EN60079-1, IEC/EN60079-15. (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (Only for G5NB-@-PW model)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G5NB PCB Power Relay - G5NB-1A-E - Aratas America LLC
Hoffman Estates, IL, United States
G5NB PCB Power Relay
G5NB-1A-E
G5NB PCB Power Relay G5NB-1A-E
A Miniature Power Relay with 1-pole 3 A to 7 A High Capacity Switching Suitable for a Wide Range of Applications Highly efficient magnetic circuit for low power consumption (200 mW). Safety-oriented design with dielectric strength of 4,000 V between coil and contacts, and surge resistance of 10,000 V. Minimum 100,000 operations (-E type) or 200,000 operations (-EL type) durability at 5 A (250 VAC) switching performance. Support for high ambient temperature up to a maximum of 85°C. (-EL and -CF types support up to 105°C) Standard model conforms to UL/CSA/VDE/CQC standards. Conforms to IEC/EN 60335-1. (-HA type) Satisfies EN61010 reinforced insulation requirements. Conforms to IEC/EN60079-1, IEC/EN60079-15. (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed. (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed. Reduced power consumption with voltage holding and pulse width modulation (PWM) control (Only for G5NB-@-PW model)

A Miniature Power Relay
with 1-pole 3 A to 7 A High Capacity
Switching Suitable for a Wide
Range of Applications

  • Highly efficient magnetic circuit for low power consumption (200 mW).
  • Safety-oriented design with dielectric strength of 4,000 V
    between coil and contacts, and surge resistance of 10,000 V.
  • Minimum 100,000 operations (-E type) or 200,000 operations
    (-EL type) durability at 5 A (250 VAC) switching performance.
  • Support for high ambient temperature up to a maximum of 85°C.
    (-EL and -CF types support up to 105°C)
  • Standard model conforms to UL/CSA/VDE/CQC standards.
  • Conforms to IEC/EN 60335-1. (-HA type)
  • Satisfies EN61010 reinforced insulation requirements.
  • Conforms to IEC/EN60079-1, IEC/EN60079-15.
    (IEC/EN) 60079-1 clause 15.5 Enclosed-break devices (Group IIA) testing passed.
    (IEC/EN) 60079-15 clause 11.2 Sealed devices testing passed.
  • Reduced power consumption with voltage holding and pulse width modulation (PWM) control (Only for G5NB-@-PW model)
Supplier's Site Datasheet

Technical Specifications

  Aratas America LLC
Product Category High Voltage Relays
Product Number G5NB-1A-E
Product Name G5NB PCB Power Relay
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products

G5NB PCB Power Relay - G5NB-1A-CF-PW - Aratas America LLC
Specs
Mounting PCB
View Details
Power Relays, Over 2 Amps - G4A-1A-PE DC24 - 872538-G4A-1A-PE DC24 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
View Details
5 suppliers
Relay, Spst-No, 250Vac, 24Vdc, 12A; Contact Configuration Omron Electronic Components - 25C0886 - Newark, An Avnet Company
Specs
Features Latching
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay, Dpdt, 240Vac, 30Vdc, 1.5A; Contact Configuration Omron Electronic Components - 36K1935 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details