The DRIKIT 110VDC 1CO LD/PB is a fully assembled relay kit with a single changeover (CO) contact, designed for DIN rail mounting. It features a 110 V DC coil, 10 A continuous current capacity, and switching ratings of up to 250 V AC or DC. The relay includes a test button with mechanical position indicator, a green status LED, and a free-wheeling diode. Dimensions are 15.8 mm width, 80.2 mm height, and 68 mm depth, with a net weight of 59 g. Operating temperature ranges from -40 °C to 55 °C. Connection is via screw terminals supporting wire cross-sections from 0.25 mm² to 4 mm². The kit meets IEC 61810-1, EN 60664-1, and EN 61000-6-2 standards, has IP20 protection, and is RoHS compliant.
POWER RELAY, SPDT, 10A, 250V, DIN RAIL; Contact Configuration:SPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:D-Series DRI; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:250V RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | High Voltage Relays |
| Product Number | 63AC5566 |
| Product Name | Power Relay, Spdt, 10A, 250V, Din Rail; Contact Configuration Weidmuller |
| Features | Latching |
| Poles | Single Pole (SP) |
| Throw | Double Throw |