Keystone Electronics Corp. Turret Term Board 15093

Description
Part Number: 15093 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15093 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turret terminal board with 50 terminals, 2.000 in (50.8 mm) width, and 13.125 in (333.4 mm) length, featuring five scored sections for easy separation and mounting holes in each section. Constructed from paper base electrical (PBE) material, compliant with MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated to MIL-T-10727, and designed for secure staking and easy soldering.

Datasheet Summary
Powered by GS/AI

Turret terminal board with 50 terminals, 2.000 in (50.8 mm) width, and 13.125 in (333.4 mm) length, featuring five scored sections for easy separation and mounting holes in each section. Constructed from paper base electrical (PBE) material, compliant with MIL-M-24768/20, Type XP, with a maximum operating temperature of 250°F (121°C). Terminals are brass, tin-plated to MIL-T-10727, and designed for secure staking and easy soldering.

Suppliers

Company
Product
Description
Supplier Links
Turret Term Board - 15093 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Turret Term Board
15093
Turret Term Board 15093
Part Number: 15093 # of Terminals: 50 Length: 13.125 Material: Phenolic, XP Terminal Type: Turret - 1509 Width: 2.000 [50.8] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15093

  • # of Terminals: 50
  • Length: 13.125
  • Material: Phenolic, XP
  • Terminal Type: Turret - 1509
  • Width: 2.000 [50.8]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15093
Product Name Turret Term Board
Termination Options Turret - 1509
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Turret Term Board - 15258 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1573
# of Contacts 50
Body Material Glass Epoxy
View Details
Terminals - Screw Connectors - 36-7692-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
Terminal Strip Insulator, 2 position - 4401 - Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Body Material Fibre
View Details