WAGO Through terminal block 2004-1201

Description
2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet
Description
2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through terminal block - 2004-1201 - WAGO
Germantown, WI, United States
Through terminal block
2004-1201
Through terminal block 2004-1201
2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray

2-conductor through terminal block; 4 mm²; suitable for Ex e II applications; side and center marking; for DIN-rail 35 x 15 and 35 x 7.5; Push-in CAGE CLAMP®; 4,00 mm²; gray

Supplier's Site Datasheet
Terminal Blocks - Din Rail, Channel - 2946-2004-1201-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
2946-2004-1201-ND
Terminal Blocks - Din Rail, Channel 2946-2004-1201-ND
2-CONDUCTOR THROUGH TERMINAL BLO

2-CONDUCTOR THROUGH TERMINAL BLO

Buy Now Datasheet
2 CONDUCTOR RL MTD TERM B - 2004-1201 - Heilind Electronics, Inc.
Wilmington, MA, United States
2 CONDUCTOR RL MTD TERM B
2004-1201
2 CONDUCTOR RL MTD TERM B 2004-1201
2 CONDUCTOR RL MTD TERM B

2 CONDUCTOR RL MTD TERM B

Buy Now
DIN Rail Terminal Blocks - 5076642 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
5076642
DIN Rail Terminal Blocks 5076642
WAGO 2004-1201

WAGO 2004-1201

Supplier's Site
DIN Rail Terminal Blocks - 2475837 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Terminal Blocks
2475837
DIN Rail Terminal Blocks 2475837
WAGO 2004-1201

WAGO 2004-1201

Supplier's Site
Terminal Blk/Strip Wiring Dev - 11177992 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
11177992
Terminal Blk/Strip Wiring Dev 11177992
TERMINAL BLOCK, 2 CONDUCTOR THROUGH, 4 MM², SUITABLE FOR EX E LL APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

TERMINAL BLOCK, 2 CONDUCTOR THROUGH, 4 MM², SUITABLE FOR EX E LL APPLICATIONS, SIDE AND CENTER MARKING, FOR DIN-RAIL 35 X 15 AND 35 X 7.5, PUSH-IN CAGE CLAMP, GRAY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Wago - 28K2030 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Wago
28K2030
Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Wago 28K2030
TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-10AWG; No. of Positions:2Positions ; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2 POSITION, 20-10AWG; No. of Positions:2Positions; Wire Size AWG Min:20AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:4mm²; Wire Connection Method:Clamp; Rated Current:32A; Rated Voltage:800V; Colour:Gray RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2004-1201 2946-2004-1201-ND 2004-1201 5076642 2475837 11177992 28K2030
Product Name Through terminal block Terminal Blocks - Din Rail, Channel 2 CONDUCTOR RL MTD TERM B DIN Rail Terminal Blocks DIN Rail Terminal Blocks Terminal Blk/Strip Wiring Dev Terminal Block, Din Rail, 2 Position, 20-10Awg; No. Of Positions Wago
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ® Spring Clamp Push in Tab Connection
Operating Temperature -60 to 105 C (-76 to 221 F)
Voltage Rating 550 volts 600 volts 800 volts
Current Rating 32 amps 32 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuse terminal block - 2002-1912/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Double-deck terminal block - Through terminal block - 2000-2238 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Fuse terminal block - 2002-1811/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Actuator terminal block - 2000-5310/102-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers