Weidmuller Terminal Blocks - Accessories - Wire Ferrules 9004370000

Description
CONN FERRULE 14AWG GRAY 1=500PC
Request a Quote Datasheet
Description
CONN FERRULE 14AWG GRAY 1=500PC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Accessories - Wire Ferrules - 9004370000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Accessories - Wire Ferrules
9004370000-ND
Terminal Blocks - Accessories - Wire Ferrules 9004370000-ND
CONN FERRULE 14AWG GRAY 1=500PC

CONN FERRULE 14AWG GRAY 1=500PC

Buy Now Datasheet
Bootlace Ferrules - 2046727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bootlace Ferrules
2046727
Bootlace Ferrules 2046727
Weidmüller 9004370000

Weidmüller 9004370000

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Terminals Wire Terminals
Product Number 9004370000-ND 2046727
Product Name Terminal Blocks - Accessories - Wire Ferrules Bootlace Ferrules
Terminal Type Barrel, Bullet Ferrule Terminal; Bootlace Ferrules
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details