8951000000 -- TOP 110VDC/48VDC 0,5A WEIDMULLER
Weidmuller
Top 110Vdc/48Vdc 0,5A Weidmuller
8951000000
Description
TOP 110VDC/48VDC 0,5A
Description
TOP 110VDC/48VDC 0,5A
Suppliers
Top 110Vdc/48Vdc 0,5A Weidmuller
44T8889
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8889 |
|
Product Name
|
Top 110Vdc/48Vdc 0,5A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
180.0 to 350.0 amps
View Details
5 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
2.0 amps
View Details