Infineon Technologies AG Sensors, Transducers - Magnetic Sensors - Switches (Solid State) TLE4955CXAMA1

Description
Win Source Part Number: 1099713-TLE4955CXAMA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: TLE Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 16mA Sensing Range: -30mT Trip, 30mT Release Voltage - Supply: 4V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Temperature Range - Operating: -40°C ~ 110°C (TJ) Alternative Parts (Cross-Reference): TLE4955CXAMA1TLE4955 C; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4955CXAMA1TB, 448-TLE4955CXAMA1CT, TLE4955CXAMA1-ND,SP0 01952972 Base Product Number: TLE4955
Request a Quote
Description
Win Source Part Number: 1099713-TLE4955CXAMA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: TLE Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 16mA Sensing Range: -30mT Trip, 30mT Release Voltage - Supply: 4V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Temperature Range - Operating: -40°C ~ 110°C (TJ) Alternative Parts (Cross-Reference): TLE4955CXAMA1TLE4955 C; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4955CXAMA1TB, 448-TLE4955CXAMA1CT, TLE4955CXAMA1-ND,SP0 01952972 Base Product Number: TLE4955
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1099713-TLE4955CXAMA1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
1099713-TLE4955CXAMA1
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) 1099713-TLE4955CXAMA1
Win Source Part Number: 1099713-TLE4955CXAMA 1 Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State) Series: TLE Package: Cut Tape (CT),Tape & Box (TB) Standard Package: 1,500 Technology: Hall Effect Output Type: Current Source Function: Special Purpose Test Condition: 25°C Polarization: North Pole, South Pole Current - Supply (Max): 16mA Sensing Range: -30mT Trip, 30mT Release Voltage - Supply: 4V ~ 20V Mounting Type: Through Hole Package / Case: 2-SIP, SSO-2-53 Supplier Device Package: PG-SSO-2-53 Temperature Range - Operating: -40°C ~ 110°C (TJ) Alternative Parts (Cross-Reference): TLE4955CXAMA1TLE4955 C; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Infineon Technologies Other Names: 448-TLE4955CXAMA1TB, 448-TLE4955CXAMA1CT, TLE4955CXAMA1-ND,SP0 01952972 Base Product Number: TLE4955

Win Source Part Number: 1099713-TLE4955CXAMA1
Category: Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Series: TLE
Package: Cut Tape (CT),Tape & Box (TB)
Standard Package: 1,500
Technology: Hall Effect
Output Type: Current Source
Function: Special Purpose
Test Condition: 25°C
Polarization: North Pole, South Pole
Current - Supply (Max): 16mA
Sensing Range: -30mT Trip, 30mT Release
Voltage - Supply: 4V ~ 20V
Mounting Type: Through Hole
Package / Case: 2-SIP, SSO-2-53
Supplier Device Package: PG-SSO-2-53
Temperature Range - Operating: -40°C ~ 110°C (TJ)
Alternative Parts (Cross-Reference): TLE4955CXAMA1TLE4955C;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Infineon Technologies
Other Names: 448-TLE4955CXAMA1TB,448-TLE4955CXAMA1CT,TLE4955CXAMA1-ND,SP001952972
Base Product Number: TLE4955

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1099713-TLE4955CXAMA1
Product Name Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1246-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
View Details
5 suppliers
Solid State Relays - 2946-859-772-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - PVN013-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
3 suppliers