8950840000 -- TOS 120VAC/48VDC 0,1A WEIDMULLER
Weidmuller
Tos 120Vac/48Vdc 0,1A Weidmuller
8950840000
Description
TOS 120VAC/48VDC 0,1A
Description
TOS 120VAC/48VDC 0,1A
Datasheet
Suppliers
Tos 120Vac/48Vdc 0,1A Weidmuller
44T8873
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
44T8873 |
|
Product Name
|
Tos 120Vac/48Vdc 0,1A Weidmuller |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
60 volts
View Details
Connector Type
Circular / Cylindrical Connectors
View Details
Hottinger Brüel & Kjær A/S
Connector Type
Rectangular Connectors, Heavy Duty
View Details
Connector Type
Coaxial Connector
Gender
Male / Plug; Female / Jack
View Details