Weidmuller Signal Converter, 1-Ch, Freq-Current/vol; Signal Conditioner Input Weidmuller 8581180000

Description
SIGNAL CONVERTER, 1-CH, FREQ-CURRENT/VOL; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.2%; Output Accuracy:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet
Description
SIGNAL CONVERTER, 1-CH, FREQ-CURRENT/VOL; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.2%; Output Accuracy:-; Supply Voltage:24VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Converter, 1-Ch, Freq-Current/vol; Signal Conditioner Input Weidmuller - 65T5290 - Newark, An Avnet Company
Chicago, IL, United States
Signal Converter, 1-Ch, Freq-Current/vol; Signal Conditioner Input Weidmuller
65T5290
Signal Converter, 1-Ch, Freq-Current/vol; Signal Conditioner Input Weidmuller 65T5290
SIGNAL CONVERTER, 1-CH, FREQ-CURRENT/VOL; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.2%; Output Accuracy:-; Supply Voltage:24VDC RoHS Compliant: Yes

SIGNAL CONVERTER, 1-CH, FREQ-CURRENT/VOL; Signal Conditioner Input:Frequency; Signal Conditioner Output:Current, Voltage; No. of Output Channels:1Channels; Accuracy %:0.2%; Output Accuracy:-; Supply Voltage:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 65T5290
Product Name Signal Converter, 1-Ch, Freq-Current/vol; Signal Conditioner Input Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details