RDP Electrosense E308 Analogue Amplifier With Digital Display / Panel Meter E308

Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E308 has high and low limits with voltage-free relay outputs. The E308 has a shunt calibration facility to enable calibration checks to be made. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of dc and strain gauge sensors available from any manufacturer. Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.
Request a Quote
Description
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E308 has high and low limits with voltage-free relay outputs. The E308 has a shunt calibration facility to enable calibration checks to be made. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of dc and strain gauge sensors available from any manufacturer. Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
E308 Analogue Amplifier With Digital Display / Panel Meter - E308 - RDP Electrosense
Pottstown, PA, United States
E308 Analogue Amplifier With Digital Display / Panel Meter
E308
E308 Analogue Amplifier With Digital Display / Panel Meter E308
Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output. The E308 has high and low limits with voltage-free relay outputs. The E308 has a shunt calibration facility to enable calibration checks to be made. A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of dc and strain gauge sensors available from any manufacturer. Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.

Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. Our digital display units have a built-in monitor device in the form of the digital display as well as analogue output.
The E308 has high and low limits with voltage-free relay outputs. The E308 has a shunt calibration facility to enable calibration checks to be made.
A very wide range of gain adjustment ensures that our amplifiers are compatible with the vast majority of dc and strain gauge sensors available from any manufacturer.
Although they have a digital display, these units are entirely analogue and are configured using switches and potentiometers, there is no set-up software to learn.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Signal Conditioners
Product Number E308
Product Name E308 Analogue Amplifier With Digital Display / Panel Meter
Form Factor Modular Bay or Slot System
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
E747V In-Line LVDT Amplifier . Supply 24V, Output 0 to 10V (isolated). - E747V - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200Hz
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5k/500/20Hz(user selectable)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
DR7DC DIN Rail Mounting Amplifier - DR7DC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 5k/500/20Hz(user selectable)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details