Weidmuller Passive Isolator, Dinrail; Signal Conditioner Input Weidmuller 8543720000

Description
PASSIVE ISOLATOR, DINRAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
PASSIVE ISOLATOR, DINRAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Passive Isolator, Dinrail; Signal Conditioner Input Weidmuller - 09H1002 - Newark, An Avnet Company
Chicago, IL, United States
Passive Isolator, Dinrail; Signal Conditioner Input Weidmuller
09H1002
Passive Isolator, Dinrail; Signal Conditioner Input Weidmuller 09H1002
PASSIVE ISOLATOR, DINRAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: Yes

PASSIVE ISOLATOR, DINRAIL; Signal Conditioner Input:Current, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:-; Output Accuracy:-; Supply Voltage:-; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 09H1002
Product Name Passive Isolator, Dinrail; Signal Conditioner Input Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

S7M 115/230V ac powered LVDT transducer amplifier. - S7M - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Isolation - Digital Isolators - 2DIB0410F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details