Weidmuller Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller 8528650000

Description
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet
Description
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller - 62K1575 - Newark, An Avnet Company
Chicago, IL, United States
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
62K1575
Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller 62K1575
CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

CURRENT MEASURING TRANSDUCER, DINRAIL; Signal Conditioner Input:Current; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.5%; Output Accuracy:-; Supply Voltage:30VDC; No. of Channels:1 Channel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 62K1575
Product Name Current Measuring Transducer, Dinrail; Signal Conditioner Input Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

DR7AC DIN Rail Mounting Amplifier - DR7AC - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details