WEIDMÜLLER INTERFACE GMBH & CO. KG
8184030000 -- ISOLATORS - OPTOISOLATORS - LOGIC OUTPUT OPTOISOLATORS
Weidmüller Interface GmbH & Co. KG
Isolators - Optoisolators - Logic Output Optoisolators
8184030000
Description
DKO 12VDC 10KHZ
-
Shenzhen Shengyu Electronics Technology Limited
Description
DKO 12VDC 10KHZ
Suppliers
Isolators - Optoisolators - Logic Output Optoisolators
8184030000
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Isolators |
|
Product Number
|
8184030000 |
|
Product Name
|
Isolators - Optoisolators - Logic Output Optoisolators |
Unlock Full Specs
to access all available technical data
Similar Products
Center Wavelength
461 nm (4610 Å)
Isolation
27 dB
Aperture
4 mm (0.1575 inches)
View Details
Isolator Type
Free Space
Center Wavelength
405 nm (4050 Å)
Isolation
43 dB
View Details
LightPath Technologies, Inc.
Isolator Type
Free Space
Isolator Package
1.060mm(L), .880mm(W), .880mm(H)
Center Wavelength
1310 nm (13100 Å)
View Details