Newport MKS Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center ISO-04-461-MP

Description
The ISO-04-461-MP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 461 nm medium power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 449 to 473 nm wavelength range. The ISO-04-461-MP uses a higher damage threshold BK-7 polarizing beamsplitter (PBS) and provides double escape ports for applications where rejected power exceeds 0.5 W. SF1 Polarizing Beamsplitter (PBS) Cube Our medium power Faraday optical isolators use high damage threshold SF1 polarizing beamsplitter (PBS) cubes. High Efficiency Performance The TGG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the TGG crystal and polarizers, resulting in reliable transmission of light in the forward direction. Easy Placement into Optical Train These isolators are packaged in a compact, cylindrically-shaped magneto-optic device with a base plate for easy mounting into an optical train.
Request a Quote
Description
The ISO-04-461-MP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 461 nm medium power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 449 to 473 nm wavelength range. The ISO-04-461-MP uses a higher damage threshold BK-7 polarizing beamsplitter (PBS) and provides double escape ports for applications where rejected power exceeds 0.5 W. SF1 Polarizing Beamsplitter (PBS) Cube Our medium power Faraday optical isolators use high damage threshold SF1 polarizing beamsplitter (PBS) cubes. High Efficiency Performance The TGG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the TGG crystal and polarizers, resulting in reliable transmission of light in the forward direction. Easy Placement into Optical Train These isolators are packaged in a compact, cylindrically-shaped magneto-optic device with a base plate for easy mounting into an optical train.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center - ISO-04-461-MP - Newport MKS
Irvine, CA, United States
Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center
ISO-04-461-MP
Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center ISO-04-461-MP
The ISO-04-461-MP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 461 nm medium power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 449 to 473 nm wavelength range. The ISO-04-461-MP uses a higher damage threshold BK-7 polarizing beamsplitter (PBS) and provides double escape ports for applications where rejected power exceeds 0.5 W. SF1 Polarizing Beamsplitter (PBS) Cube Our medium power Faraday optical isolators use high damage threshold SF1 polarizing beamsplitter (PBS) cubes. High Efficiency Performance The TGG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the TGG crystal and polarizers, resulting in reliable transmission of light in the forward direction. Easy Placement into Optical Train These isolators are packaged in a compact, cylindrically-shaped magneto-optic device with a base plate for easy mounting into an optical train.

The ISO-04-461-MP Faraday Optical Isolator is essentially a uni-directional light valve. It is used to protect a laser source from destabilizing feedback or actual damage from back-reflected light. This 461 nm medium power free space optical isolator is packaged in a compact cylindrically shaped magneto-optic device with a base plate for ease of mounting into an optical train. It has a 4 mm clear aperture and a 449 to 473 nm wavelength range. The ISO-04-461-MP uses a higher damage threshold BK-7 polarizing beamsplitter (PBS) and provides double escape ports for applications where rejected power exceeds 0.5 W.

SF1 Polarizing Beamsplitter (PBS) Cube

Our medium power Faraday optical isolators use high damage threshold SF1 polarizing beamsplitter (PBS) cubes.

High Efficiency Performance

The TGG crystal utilized in our Faraday isolators creates a large Verdet constant that ultimately describes the strength of the Faraday effect and provides effective isolation of back-reflected light. Additionally, these isolators have low absorption as a function of the TGG crystal and polarizers, resulting in reliable transmission of light in the forward direction.


Easy Placement into Optical Train


These isolators are packaged in a compact, cylindrically-shaped magneto-optic device with a base plate for easy mounting into an optical train.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Isolators
Product Number ISO-04-461-MP
Product Name Faraday Optical Isolator, Medium Power, 4 mm Aperture, 461 nm Center
Center Wavelength 461 nm (4610 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Faraday Optical Isolator, Medium Power, 4 mm, 532 nm, 1/2 Wave Plate. - ISO-04-532-MP-W - Newport MKS
Specs
Center Wavelength 532 nm (5320 Å)
Isolation 27 dB
Aperture 4 mm (0.1575 inches)
View Details
Faraday Optical Isolator, Broadband, 5 mm Aperture, 720-950 nm - ISO-05-800-BB - Newport MKS
Specs
Center Wavelength 800 nm (8000 Å)
Isolation 30 dB
Aperture 5 mm (0.1969 inches)
View Details
Faraday Optical Isolator, Mid-IR, 4 mm Aperture, 2050 nm Center - ISO-FRDY-04-2050-N - Newport MKS
Specs
Center Wavelength 2050 nm (20500 Å)
Isolation 30 dB
Aperture 4 mm (0.1575 inches)
View Details
Faraday Optical Isolator, Low Power, 4 mm Aperture, 780 nm Center. - ISO-04-780-LP - Newport MKS
Specs
Center Wavelength 780 nm (7800 Å)
Isolation 30 to 38 dB
Aperture 4 mm (0.1575 inches)
View Details