Weidmuller Specialized Cable Assemblies 7789892050

Description
Cable Line
Request a Quote Datasheet
Description
Cable Line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialized Cable Assemblies - 7789892050-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
7789892050-ND
Specialized Cable Assemblies 7789892050-ND
Cable Line

Cable Line

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 7789892050-ND
Product Name Specialized Cable Assemblies
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-M23G8-E-5-Q9N-LE8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M23x1
Standards / Certifications EN 61984
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Strainsert Cable - BeN4 - Strainsert
Specs
Cable Shielding Braid; Braided
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Power, Line Cables and Extension Cords - Q415-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 8.2 ft (24.99 dm)
Connector Type CEI 23-50
View Details
2 suppliers