Weidmuller Terminal Blocks - Din Rail, Channel 661360000

Description
CONN TERM BLK GROUND 8-20 AWG
Request a Quote Datasheet
Description
CONN TERM BLK GROUND 8-20 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 281-4205-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
281-4205-ND
Terminal Blocks - Din Rail, Channel 281-4205-ND
CONN TERM BLK GROUND 8-20 AWG

CONN TERM BLK GROUND 8-20 AWG

Buy Now Datasheet
Terminal Block, Din, Earth, 2 Position, 20-8Awg; No. Of Positions Weidmuller - 10B9808 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din, Earth, 2 Position, 20-8Awg; No. Of Positions Weidmuller
10B9808
Terminal Block, Din, Earth, 2 Position, 20-8Awg; No. Of Positions Weidmuller 10B9808
TERMINAL BLOCK, DIN, EARTH, 2 POSITION, 20-8AWG; No. of Positions:2Positions ; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V RoHS Compliant: Yes

TERMINAL BLOCK, DIN, EARTH, 2 POSITION, 20-8AWG; No. of Positions:2Positions; Wire Size AWG Min:14AWG; Wire Size AWG Max:8AWG; Conductor Area CSA:6mm²; Wire Connection Method:Screw; Rated Current:-; Rated Voltage:800V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 281-4205-ND 10B9808
Product Name Terminal Blocks - Din Rail, Channel Terminal Block, Din, Earth, 2 Position, 20-8Awg; No. Of Positions Weidmuller
Termination Options Screw Clamp
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - CIFXX0M6 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Through terminal block - 2002-6301 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers
Pneumatic Block I/O - Adaptor - Subplate - 4781807 - Radwell International
Specs
Terminal Block Type Power Distribution Blocks
View Details