TE Connectivity Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity 11514615

Description
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:000AWG; Conductor Area CSA:70mm2; Wire Connection Method:Screw; Rated Current:220A; Rated Voltage:1.2kV; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:000AWG; Conductor Area CSA:70mm2; Wire Connection Method:Screw; Rated Current:220A; Rated Voltage:1.2kV; No. of Levels:1; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity - 19J2778 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity
19J2778
Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity 19J2778
TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:000AWG; Conductor Area CSA:70mm2; Wire Connection Method:Screw; Rated Current:220A; Rated Voltage:1.2kV; No. of Levels:1; Product RoHS Compliant: Yes

TERMINAL BLOCK, DIN RAIL, 2POS, 4AWG; No. of Positions:2Ways; Wire Size AWG Min:-; Wire Size AWG Max:000AWG; Conductor Area CSA:70mm2; Wire Connection Method:Screw; Rated Current:220A; Rated Voltage:1.2kV; No. of Levels:1; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 19J2778
Product Name Terminal Block, Din Rail, 2Pos, 4Awg; No. Of Positions Entrelec Te Connectivity
North American ? to 0 AWG
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-10D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 10
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers